Bervina Ltd. Aluminum Beam Coupling with Clamp Fixing NAS-4

Description
Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to chemicals, corrosion, heat Short delivery time
Description
Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to chemicals, corrosion, heat Short delivery time

Suppliers

Company
Product
Description
Supplier Links
Aluminum Beam Coupling with Clamp Fixing - NAS-4 - Bervina Ltd.
Budapest, Hungary
Aluminum Beam Coupling with Clamp Fixing
NAS-4
Aluminum Beam Coupling with Clamp Fixing NAS-4
Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to chemicals, corrosion, heat Short delivery time

Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation.

Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance.
There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity.
Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar.

Main attributes:

  • One piece metal construction
  • Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch)
  • Compensates for angular, parallel and axial misalignments
  • Clamp and set screw attachment styles
  • Zero backlash
  • Constant velocity
  • Stainless steel and aluminum versions
  • Internal bore relief as standard for single beam optional for multi beam couplings
  • High tolerance to chemicals, corrosion, heat
  • Short delivery time
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number NAS-4
Product Name Aluminum Beam Coupling with Clamp Fixing
Coupling Type Helical / Slit
Rated Torque 46.9 In-lbs (54.08 kg-cm)
Units Metric Design
Bore Diameter 0.1732 to 0.2283 inch (4.4 to 5.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC1-12SJ16, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj16 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details
Flexible Couplings - 606005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details