Bervina Ltd. Easy Precise Coupling EASY-6

Description
Bervina Easy couplings are manufactured under the company’s own patent. Easy coupling is a combination of a beam coupling and taper bushes. This technology makes it easy to install the coupling on the shafts without drilling the bore. Couplings have a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. The coupling works with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. The body part is a single piece aluminum construction with helical cut. Metric bores are available from 4mm to 12 mm Compensates for angular, parallel and axial misalignments Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time
Description
Bervina Easy couplings are manufactured under the company’s own patent. Easy coupling is a combination of a beam coupling and taper bushes. This technology makes it easy to install the coupling on the shafts without drilling the bore. Couplings have a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. The coupling works with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. The body part is a single piece aluminum construction with helical cut. Metric bores are available from 4mm to 12 mm Compensates for angular, parallel and axial misalignments Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time

Suppliers

Company
Product
Description
Supplier Links
Easy Precise Coupling - EASY-6 - Bervina Ltd.
Budapest, Hungary
Easy Precise Coupling
EASY-6
Easy Precise Coupling EASY-6
Bervina Easy couplings are manufactured under the company’s own patent. Easy coupling is a combination of a beam coupling and taper bushes. This technology makes it easy to install the coupling on the shafts without drilling the bore. Couplings have a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. The coupling works with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. The body part is a single piece aluminum construction with helical cut. Metric bores are available from 4mm to 12 mm Compensates for angular, parallel and axial misalignments Zero backlash Constant velocity High tolerance to chemicals, corrosion, heat Short delivery time

Bervina Easy couplings are manufactured under the company’s own patent. Easy coupling is a combination of a beam coupling and taper bushes. This technology makes it easy to install the coupling on the shafts without drilling the bore. Couplings have a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. The coupling works with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. The body part is a single piece aluminum construction with helical cut.

  • Metric bores are available from 4mm to 12 mm
  • Compensates for angular, parallel and axial misalignments
  • Zero backlash
  • Constant velocity
  • High tolerance to chemicals, corrosion, heat
  • Short delivery time
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number EASY-6
Product Name Easy Precise Coupling
Coupling Type Helical / Slit
Rated Torque 1.33 In-lbs (1.53 kg-cm)
Units Metric Design
Bore Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC1-I, Module 2, 25 Tooth, Gear Coupling Outer Rings - gc1-i - KHK USA, Inc.
Specs
Bore Diameter 2.68 inch (68 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details
Flexible Coupling Flectors - 8087263 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details