Bertech-Kelex, Inc. Tape GPT-1

Description
"Masking Tape Silicone Adhesive Green 1.00"" (25.40mm) X"
Request a Quote Datasheet
Description
"Masking Tape Silicone Adhesive Green 1.00"" (25.40mm) X"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 4393-GPT-1-ND - DigiKey
Thief River Falls, MN, United States
"Masking Tape Silicone Adhesive Green 1.00"" (25.40mm) X"

"Masking Tape Silicone Adhesive Green 1.00"" (25.40mm) X"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Tapes
Product Number 4393-GPT-1-ND
Product Name Tape
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
Masking Tapes - 1719703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details