Bertech-Kelex, Inc. Anti-Static, ESD Grounding Mats 2059T-3X10B

Description
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Blue 10' (3.05m) X 3' (0.91m)
Request a Quote Datasheet
Description
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Blue 10' (3.05m) X 3' (0.91m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 4393-2059T-3X10B-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
4393-2059T-3X10B-ND
Anti-Static, ESD Grounding Mats 4393-2059T-3X10B-ND
Conductive, Dissipative Table, Workbench Grounding Mat Rubber Blue 10' (3.05m) X 3' (0.91m)

Conductive, Dissipative Table, Workbench Grounding Mat Rubber Blue 10' (3.05m) X 3' (0.91m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 4393-2059T-3X10B-ND
Product Name Anti-Static, ESD Grounding Mats
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details
30
Specs
Color Black; Black
Length 2.5 ft (7.62 dm)
Width 2.5 ft (7.62 dm)
View Details
TrakMat® Ground Protection Mat Green (36
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details