Berry Plastics Corporation - Engineered Materials Division Polyken Black Gaffer's Tape - 1 in Width x 60 yd Length - 11.5 mil Thick - POLYKEN 510 1 X 60YD POLYKEN 510 1 X 60YD

Description
Polyken black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 11.5 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
Polyken black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 11.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Black Gaffer's Tape - 1 in Width x 60 yd Length - 11.5 mil Thick - POLYKEN 510 1 X 60YD - POLYKEN 510 1 X 60YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Black Gaffer's Tape - 1 in Width x 60 yd Length - 11.5 mil Thick - POLYKEN 510 1 X 60YD
POLYKEN 510 1 X 60YD
Polyken Black Gaffer's Tape - 1 in Width x 60 yd Length - 11.5 mil Thick - POLYKEN 510 1 X 60YD POLYKEN 510 1 X 60YD
Polyken black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 11.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Polyken black gaffer's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Provides a tensile strength of 42 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 11.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number POLYKEN 510 1 X 60YD
Product Name Polyken Black Gaffer's Tape - 1 in Width x 60 yd Length - 11.5 mil Thick - POLYKEN 510 1 X 60YD
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details