Berry Plastics Corporation - Engineered Materials Division Patco Flame Retardant Polyurethane Waterseal Tape D9200

Description
Patco D9200 Transparent Flame Retardant Polyurethane Waterseal Designed primarily for sealing interior aircraft insulation and flooring as a waterseal barrier in main cabin wet areas. Cabin wet areas can be identified as parts of the floor structure adjacent to doorways, galleys, and lavatories. Applications -Aircraft waterseal applications in main cabin wet areas (galleys, lavatories, entryways). -Wide width availability allows for sealing large areas. -Reinforce and provide moisture barrier for aircraft insulation fastener opening. Features & Benefits -Flame retardant, very tough, elastic, water resistant, and transparent. -Meets vertical burn specs. Holds up under heavy use. Excellent moisture barrier. Allows visual inspection. -Repositional and permanent. -Ease of installation. Stays bonded. -Extra thickness for stay-flat and stability. -Excellent for die-cut pieces. -Highly visible. Tougher than paper. -Speeds removal, & 0 tearing during application.
Datasheet
Description
Patco D9200 Transparent Flame Retardant Polyurethane Waterseal Designed primarily for sealing interior aircraft insulation and flooring as a waterseal barrier in main cabin wet areas. Cabin wet areas can be identified as parts of the floor structure adjacent to doorways, galleys, and lavatories. Applications -Aircraft waterseal applications in main cabin wet areas (galleys, lavatories, entryways). -Wide width availability allows for sealing large areas. -Reinforce and provide moisture barrier for aircraft insulation fastener opening. Features & Benefits -Flame retardant, very tough, elastic, water resistant, and transparent. -Meets vertical burn specs. Holds up under heavy use. Excellent moisture barrier. Allows visual inspection. -Repositional and permanent. -Ease of installation. Stays bonded. -Extra thickness for stay-flat and stability. -Excellent for die-cut pieces. -Highly visible. Tougher than paper. -Speeds removal, & 0 tearing during application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Flame Retardant Polyurethane Waterseal Tape - D9200 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Flame Retardant Polyurethane Waterseal Tape
D9200
Patco Flame Retardant Polyurethane Waterseal Tape D9200
Patco D9200 Transparent Flame Retardant Polyurethane Waterseal Designed primarily for sealing interior aircraft insulation and flooring as a waterseal barrier in main cabin wet areas. Cabin wet areas can be identified as parts of the floor structure adjacent to doorways, galleys, and lavatories. Applications -Aircraft waterseal applications in main cabin wet areas (galleys, lavatories, entryways). -Wide width availability allows for sealing large areas. -Reinforce and provide moisture barrier for aircraft insulation fastener opening. Features & Benefits -Flame retardant, very tough, elastic, water resistant, and transparent. -Meets vertical burn specs. Holds up under heavy use. Excellent moisture barrier. Allows visual inspection. -Repositional and permanent. -Ease of installation. Stays bonded. -Extra thickness for stay-flat and stability. -Excellent for die-cut pieces. -Highly visible. Tougher than paper. -Speeds removal, & 0 tearing during application.

Patco D9200

Transparent Flame Retardant Polyurethane Waterseal

Designed primarily for sealing interior aircraft insulation and flooring as a waterseal barrier in main cabin wet areas. Cabin wet areas can be identified as parts of the floor structure adjacent to doorways, galleys, and lavatories.

Applications

-Aircraft waterseal applications in main cabin wet areas (galleys, lavatories, entryways). -Wide width availability allows for sealing large areas. -Reinforce and provide moisture barrier for aircraft insulation fastener opening.

Features & Benefits

-Flame retardant, very tough, elastic, water resistant, and transparent. -Meets vertical burn specs. Holds up under heavy use. Excellent moisture barrier. Allows visual inspection. -Repositional and permanent. -Ease of installation. Stays bonded. -Extra thickness for stay-flat and stability. -Excellent for die-cut pieces. -Highly visible. Tougher than paper. -Speeds removal, & 0 tearing during application.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number D9200
Product Name Patco Flame Retardant Polyurethane Waterseal Tape
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer
Adhesive Single; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details