Berry Plastics Corporation - Engineered Materials Division Patco Flame Retardant Aircraft Waterseal Tape D9180

Description
Patco D9180 Flame Retardant Aircraft Waterseal Tape Exceptionally tough and durable transparent polyurethane film tape, designed as a moisture seal barrier on aircraft floors in the main cabin wet areas (galleys, lavatories, entryways). Helps to minimize corrosion damage to floor support structures. Applications Aircraft waterseal applications in main cabin wet area (galleys, lavatories, entryways). Surface protection and sound dampening. Features & Benefits ---Pressure sensitive, repositional, flame retardant and sealant compatible ---Tough and durable. Water resistant. ---Helps prevent corrosion on floor structure. ---Ease of application. Meets all interior F.R. requirements. Can go directly over wet sealant. ---Fast application. ---Allows visible inspection. ---Allows wide width usage. Can be die-cut to various shapes.
Datasheet
Description
Patco D9180 Flame Retardant Aircraft Waterseal Tape Exceptionally tough and durable transparent polyurethane film tape, designed as a moisture seal barrier on aircraft floors in the main cabin wet areas (galleys, lavatories, entryways). Helps to minimize corrosion damage to floor support structures. Applications Aircraft waterseal applications in main cabin wet area (galleys, lavatories, entryways). Surface protection and sound dampening. Features & Benefits ---Pressure sensitive, repositional, flame retardant and sealant compatible ---Tough and durable. Water resistant. ---Helps prevent corrosion on floor structure. ---Ease of application. Meets all interior F.R. requirements. Can go directly over wet sealant. ---Fast application. ---Allows visible inspection. ---Allows wide width usage. Can be die-cut to various shapes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Flame Retardant Aircraft Waterseal Tape - D9180 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Flame Retardant Aircraft Waterseal Tape
D9180
Patco Flame Retardant Aircraft Waterseal Tape D9180
Patco D9180 Flame Retardant Aircraft Waterseal Tape Exceptionally tough and durable transparent polyurethane film tape, designed as a moisture seal barrier on aircraft floors in the main cabin wet areas (galleys, lavatories, entryways). Helps to minimize corrosion damage to floor support structures. Applications Aircraft waterseal applications in main cabin wet area (galleys, lavatories, entryways). Surface protection and sound dampening. Features & Benefits ---Pressure sensitive, repositional, flame retardant and sealant compatible ---Tough and durable. Water resistant. ---Helps prevent corrosion on floor structure. ---Ease of application. Meets all interior F.R. requirements. Can go directly over wet sealant. ---Fast application. ---Allows visible inspection. ---Allows wide width usage. Can be die-cut to various shapes.

Patco D9180

Flame Retardant Aircraft Waterseal Tape

Exceptionally tough and durable transparent polyurethane film tape, designed as a moisture seal barrier on aircraft floors in the main cabin wet areas (galleys, lavatories, entryways). Helps to minimize corrosion damage to floor support structures.

Applications

Aircraft waterseal applications in main cabin wet area (galleys, lavatories, entryways). Surface protection and sound dampening.

Features & Benefits

---Pressure sensitive, repositional, flame retardant and sealant compatible ---Tough and durable. Water resistant. ---Helps prevent corrosion on floor structure. ---Ease of application. Meets all interior F.R. requirements. Can go directly over wet sealant. ---Fast application. ---Allows visible inspection. ---Allows wide width usage. Can be die-cut to various shapes.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number D9180
Product Name Patco Flame Retardant Aircraft Waterseal Tape
Type Protective; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Backing Plastic / Polymer
Adhesive Single; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Kwiky Dot™ Discs - KD04750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Performance Temp Surface Protection Tape - 25A826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.4375 lbs/in (0.7662 N/cm)
View Details