Berry Plastics Corporation - Engineered Materials Division Patco Polyurethane Surface Protection Tape 8450

Description
Patco 8450 Black Polyurethane Protective Tape A matte black adhesive coated polyurethane film tape. Extremely conformable and exceptionally tough. It is designed primarily for indoor industrial type applications. Applications Heavy duty surface protection on most metals and plastics from chipping, scratching, and abrasion. Automotive squeak and rattle. Insulation and sound dampening. Features & Benefits ---Tough and durable. ---High adhesive strength. Long aging. ---Ease of application. Good stay flat. ---Protects and holds up under heavy usage. ---Adheres well to many surfaces. 0 lifting and will 0t degrade. ---Cut to size, remove liner and apply. Excellent for die-cutting.
Datasheet
Description
Patco 8450 Black Polyurethane Protective Tape A matte black adhesive coated polyurethane film tape. Extremely conformable and exceptionally tough. It is designed primarily for indoor industrial type applications. Applications Heavy duty surface protection on most metals and plastics from chipping, scratching, and abrasion. Automotive squeak and rattle. Insulation and sound dampening. Features & Benefits ---Tough and durable. ---High adhesive strength. Long aging. ---Ease of application. Good stay flat. ---Protects and holds up under heavy usage. ---Adheres well to many surfaces. 0 lifting and will 0t degrade. ---Cut to size, remove liner and apply. Excellent for die-cutting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Polyurethane Surface Protection Tape - 8450 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Polyurethane Surface Protection Tape
8450
Patco Polyurethane Surface Protection Tape 8450
Patco 8450 Black Polyurethane Protective Tape A matte black adhesive coated polyurethane film tape. Extremely conformable and exceptionally tough. It is designed primarily for indoor industrial type applications. Applications Heavy duty surface protection on most metals and plastics from chipping, scratching, and abrasion. Automotive squeak and rattle. Insulation and sound dampening. Features & Benefits ---Tough and durable. ---High adhesive strength. Long aging. ---Ease of application. Good stay flat. ---Protects and holds up under heavy usage. ---Adheres well to many surfaces. 0 lifting and will 0t degrade. ---Cut to size, remove liner and apply. Excellent for die-cutting.

Patco 8450

Black Polyurethane Protective Tape

A matte black adhesive coated polyurethane film tape. Extremely conformable and exceptionally tough. It is designed primarily for indoor industrial type applications.

Applications

Heavy duty surface protection on most metals and plastics from chipping, scratching, and abrasion. Automotive squeak and rattle. Insulation and sound dampening.

Features & Benefits

---Tough and durable. ---High adhesive strength. Long aging. ---Ease of application. Good stay flat. ---Protects and holds up under heavy usage. ---Adheres well to many surfaces. 0 lifting and will 0t degrade. ---Cut to size, remove liner and apply. Excellent for die-cutting.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 8450
Product Name Patco Polyurethane Surface Protection Tape
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data