Berry Plastics Corporation - Engineered Materials Division Patco Automotive Surface Protection Tape 8350

Description
Patco 8350 Automotive Polyurethane Protective Film Tape Patco Automotive Polyurethane Film Tape is an extremely tough and conformable outdoor grade. This transparent product provides excellent protection from all forms of abrasion, ULTRA violet light, temperature extremes and automotive solvents. Applications ---Exterior heavy duty surface protection automotive & truck bodies i.e. door edges, wheel well, rocker panel, trunk lock, wheel flairs and door handles. ---Protects from effects of weathering, stones and roadgrit. ---0ise, vibration, dampening, squeak and rattle protection ---Dissimilar metal separation prevents corrosion. Features & Benefits ---Tough and durable. Conformable ---Protects and holds up under heavy usage. Works on irregular surfaces ---High adhesive strength. Long aging. Solvent resistant ---Adheres well to many surfaces, Won't lift or degrade. Will 0t delaminate. ---Ease of application. Good stay flat. 0 paper fiber. ---Cut to size, remove liner and apply. Excellent for die-cut shapes.
Datasheet
Description
Patco 8350 Automotive Polyurethane Protective Film Tape Patco Automotive Polyurethane Film Tape is an extremely tough and conformable outdoor grade. This transparent product provides excellent protection from all forms of abrasion, ULTRA violet light, temperature extremes and automotive solvents. Applications ---Exterior heavy duty surface protection automotive & truck bodies i.e. door edges, wheel well, rocker panel, trunk lock, wheel flairs and door handles. ---Protects from effects of weathering, stones and roadgrit. ---0ise, vibration, dampening, squeak and rattle protection ---Dissimilar metal separation prevents corrosion. Features & Benefits ---Tough and durable. Conformable ---Protects and holds up under heavy usage. Works on irregular surfaces ---High adhesive strength. Long aging. Solvent resistant ---Adheres well to many surfaces, Won't lift or degrade. Will 0t delaminate. ---Ease of application. Good stay flat. 0 paper fiber. ---Cut to size, remove liner and apply. Excellent for die-cut shapes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Automotive Surface Protection Tape - 8350 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Automotive Surface Protection Tape
8350
Patco Automotive Surface Protection Tape 8350
Patco 8350 Automotive Polyurethane Protective Film Tape Patco Automotive Polyurethane Film Tape is an extremely tough and conformable outdoor grade. This transparent product provides excellent protection from all forms of abrasion, ULTRA violet light, temperature extremes and automotive solvents. Applications ---Exterior heavy duty surface protection automotive & truck bodies i.e. door edges, wheel well, rocker panel, trunk lock, wheel flairs and door handles. ---Protects from effects of weathering, stones and roadgrit. ---0ise, vibration, dampening, squeak and rattle protection ---Dissimilar metal separation prevents corrosion. Features & Benefits ---Tough and durable. Conformable ---Protects and holds up under heavy usage. Works on irregular surfaces ---High adhesive strength. Long aging. Solvent resistant ---Adheres well to many surfaces, Won't lift or degrade. Will 0t delaminate. ---Ease of application. Good stay flat. 0 paper fiber. ---Cut to size, remove liner and apply. Excellent for die-cut shapes.

Patco 8350

Automotive Polyurethane Protective Film Tape

Patco Automotive Polyurethane Film Tape is an extremely tough and conformable outdoor grade. This transparent product provides excellent protection from all forms of abrasion, ULTRA violet light, temperature extremes and automotive solvents.

Applications

---Exterior heavy duty surface protection automotive & truck bodies i.e. door edges, wheel well, rocker panel, trunk lock, wheel flairs and door handles. ---Protects from effects of weathering, stones and roadgrit. ---0ise, vibration, dampening, squeak and rattle protection ---Dissimilar metal separation prevents corrosion.

Features & Benefits

---Tough and durable. Conformable ---Protects and holds up under heavy usage. Works on irregular surfaces ---High adhesive strength. Long aging. Solvent resistant ---Adheres well to many surfaces, Won't lift or degrade. Will 0t delaminate. ---Ease of application. Good stay flat. 0 paper fiber. ---Cut to size, remove liner and apply. Excellent for die-cut shapes.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 8350
Product Name Patco Automotive Surface Protection Tape
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Cable Repair Tape - CX4204-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details