PE Film Tape with Modified Rubber Adhesive
General purpose abatement applications such as hanging and patching PE sheeting, securing waste disposal bags, and more. Multiple uses in the convention industry - such as bundling, color coding and splicing. Surface protection. Dissimilar metal Tape. Polyethylene splicing. Wire hold down.
Conformable and flexible. Available in a wide range of colors and sizes. Hand tearable with excellent adhesion. Repositionable and clean removal from many indoor surfaces. High tack for secure bond.
| Berry Plastics Corporation - Engineered Materials Division | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 833 |
| Product Name | Polyken Multi-Purpose PE Film Tape - 7.5 mil |
| Type | Adhesive Tape; Industrial Tape |
| Color | Clear, Red, White, Yellow, Silver, Black, Pink, Green, Blue |
| Backing | Plastic / Polymer; Polyethylene |
| Adhesive | Single; Rubber |