Berry Plastics Corporation - Engineered Materials Division Patco Outdoor Aircraft Protective Tape 8300

Description
Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications ---Aircraft leading edge surfaces on wings, stabilizers, struts and landing gear. ---Any metal plastic or composite surface requiring protection from abrasion, ultraviolet light or rain erosion. Features & Benefits ---0n-yellowing abrasion resistant. Blocks harmful U.V. ---Stays clear, allows for visual inspection. Protect surfaces and adds longer application life. ---High adhesion and long aging. ---Sticks well to many surfaces. Will 0t lift, stain or dry out. ---Excellent lay-flat and dimensional stability. ---Application ease and speed. Protects adhesive, excellent for die-cutting.
Datasheet
Description
Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications ---Aircraft leading edge surfaces on wings, stabilizers, struts and landing gear. ---Any metal plastic or composite surface requiring protection from abrasion, ultraviolet light or rain erosion. Features & Benefits ---0n-yellowing abrasion resistant. Blocks harmful U.V. ---Stays clear, allows for visual inspection. Protect surfaces and adds longer application life. ---High adhesion and long aging. ---Sticks well to many surfaces. Will 0t lift, stain or dry out. ---Excellent lay-flat and dimensional stability. ---Application ease and speed. Protects adhesive, excellent for die-cutting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Outdoor Aircraft Protective Tape - 8300 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Outdoor Aircraft Protective Tape
8300
Patco Outdoor Aircraft Protective Tape 8300
Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications ---Aircraft leading edge surfaces on wings, stabilizers, struts and landing gear. ---Any metal plastic or composite surface requiring protection from abrasion, ultraviolet light or rain erosion. Features & Benefits ---0n-yellowing abrasion resistant. Blocks harmful U.V. ---Stays clear, allows for visual inspection. Protect surfaces and adds longer application life. ---High adhesion and long aging. ---Sticks well to many surfaces. Will 0t lift, stain or dry out. ---Excellent lay-flat and dimensional stability. ---Application ease and speed. Protects adhesive, excellent for die-cutting.

Patco 8300

Polyurethane Aircraft Protective Tape

Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion.

Applications

---Aircraft leading edge surfaces on wings, stabilizers, struts and landing gear. ---Any metal plastic or composite surface requiring protection from abrasion, ultraviolet light or rain erosion.

Features & Benefits

---0n-yellowing abrasion resistant. Blocks harmful U.V. ---Stays clear, allows for visual inspection. Protect surfaces and adds longer application life. ---High adhesion and long aging. ---Sticks well to many surfaces. Will 0t lift, stain or dry out. ---Excellent lay-flat and dimensional stability. ---Application ease and speed. Protects adhesive, excellent for die-cutting.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 8300
Product Name Patco Outdoor Aircraft Protective Tape
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data