Eco0mical corrosion control tape with wide operation temperature range.
Designed for interior and exterior corrosion protection of smaller diameter pipe.
Eco0mically priced 12 mil tape. Excellent conformability to irregular surfaces. High dielectric strength. Moisture resistant. Tough, pressure sensitive adhesive system unaffected by cold. Uniformly aggressive bond of tape-to-metal at operating temperatures of -30°F to 140°F. Ambient application temperature -30°F to 140°F. Tape to metal can be cold applied. We recommend Polyken® 1027 Primer be used in conjunction with this product.
| Berry Plastics Corporation - Engineered Materials Division | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 826 |
| Product Name | Polyken Corrosion Control Tape - 12 mil |
| Type | Adhesive Tape; Industrial Tape |
| Backing | Plastic / Polymer |
| Adhesive | Single; Rubber |