Berry Plastics Corporation - Engineered Materials Division Polyken Yellow Surface Protective Film/Tape - 48 mm Width x 31 m Length - 12 mil Thick - 826 48MM X 31M YELLOW 826 48MM X 31M YELLOW

Description
Polyken yellow surface protective film/tape comes in a 48 mm width, 31 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: -30 F to +140 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 12 mil thickness. In addition to the other properties this product is chemical-resistant, moisture-resistant, solvent-resistant.
Description
Polyken yellow surface protective film/tape comes in a 48 mm width, 31 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: -30 F to +140 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 12 mil thickness. In addition to the other properties this product is chemical-resistant, moisture-resistant, solvent-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Yellow Surface Protective Film/Tape - 48 mm Width x 31 m Length - 12 mil Thick - 826 48MM X 31M YELLOW - 826 48MM X 31M YELLOW - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Yellow Surface Protective Film/Tape - 48 mm Width x 31 m Length - 12 mil Thick - 826 48MM X 31M YELLOW
826 48MM X 31M YELLOW
Polyken Yellow Surface Protective Film/Tape - 48 mm Width x 31 m Length - 12 mil Thick - 826 48MM X 31M YELLOW 826 48MM X 31M YELLOW
Polyken yellow surface protective film/tape comes in a 48 mm width, 31 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: -30 F to +140 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 12 mil thickness. In addition to the other properties this product is chemical-resistant, moisture-resistant, solvent-resistant.

Polyken yellow surface protective film/tape comes in a 48 mm width, 31 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: -30 F to +140 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 12 mil thickness. In addition to the other properties this product is chemical-resistant, moisture-resistant, solvent-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 826 48MM X 31M YELLOW
Product Name Polyken Yellow Surface Protective Film/Tape - 48 mm Width x 31 m Length - 12 mil Thick - 826 48MM X 31M YELLOW
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details