Berry Plastics Corporation - Engineered Materials Division Patco Heavy Duty Polyurethane Protective Tape 8100

Description
Patco 8100 Heavy Duty Polyurethane Protective Tape An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion. Applications Heavy duty surface protection, long or short term. Protective film for shot peening in metal cleaning operations. Anti-squeak, vibration and sound dampening for automotive and marine OEM. Surface protection: air foil and ground effects panels on racing cars and trucks. Features & Benefits ---Highly elastic and very tough. Transparent. Abrasion resistant. ---Repositional. High and low temp. performance. Pressure sensitive. ---Extra thickness for stay flat and dimensional stability. Poly backed paper. ---Conformable and long lasting. Allows visible inspection. Prolongs and protects surfaces. ---Easy to apply. Wide performance range. Press in place, ready to use. ---Excellent for die cutting. Allows wide width width usage. Protects adhesive.
Datasheet
Description
Patco 8100 Heavy Duty Polyurethane Protective Tape An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion. Applications Heavy duty surface protection, long or short term. Protective film for shot peening in metal cleaning operations. Anti-squeak, vibration and sound dampening for automotive and marine OEM. Surface protection: air foil and ground effects panels on racing cars and trucks. Features & Benefits ---Highly elastic and very tough. Transparent. Abrasion resistant. ---Repositional. High and low temp. performance. Pressure sensitive. ---Extra thickness for stay flat and dimensional stability. Poly backed paper. ---Conformable and long lasting. Allows visible inspection. Prolongs and protects surfaces. ---Easy to apply. Wide performance range. Press in place, ready to use. ---Excellent for die cutting. Allows wide width width usage. Protects adhesive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Heavy Duty Polyurethane Protective Tape - 8100 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Heavy Duty Polyurethane Protective Tape
8100
Patco Heavy Duty Polyurethane Protective Tape 8100
Patco 8100 Heavy Duty Polyurethane Protective Tape An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion. Applications Heavy duty surface protection, long or short term. Protective film for shot peening in metal cleaning operations. Anti-squeak, vibration and sound dampening for automotive and marine OEM. Surface protection: air foil and ground effects panels on racing cars and trucks. Features & Benefits ---Highly elastic and very tough. Transparent. Abrasion resistant. ---Repositional. High and low temp. performance. Pressure sensitive. ---Extra thickness for stay flat and dimensional stability. Poly backed paper. ---Conformable and long lasting. Allows visible inspection. Prolongs and protects surfaces. ---Easy to apply. Wide performance range. Press in place, ready to use. ---Excellent for die cutting. Allows wide width width usage. Protects adhesive.

Patco 8100

Heavy Duty Polyurethane Protective Tape

An elastic and extremely durable thermoplastic polyurethane film tape. Designed to protect surfaces from scratching and chipping due to constant abrasion.

Applications

Heavy duty surface protection, long or short term. Protective film for shot peening in metal cleaning operations. Anti-squeak, vibration and sound dampening for automotive and marine OEM. Surface protection: air foil and ground effects panels on racing cars and trucks.

Features & Benefits

---Highly elastic and very tough. Transparent. Abrasion resistant. ---Repositional. High and low temp. performance. Pressure sensitive. ---Extra thickness for stay flat and dimensional stability. Poly backed paper. ---Conformable and long lasting. Allows visible inspection. Prolongs and protects surfaces. ---Easy to apply. Wide performance range. Press in place, ready to use. ---Excellent for die cutting. Allows wide width width usage. Protects adhesive.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 8100
Product Name Patco Heavy Duty Polyurethane Protective Tape
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Polyurethane
Width 0.2500 to 48 inches (6.35 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD00500 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details