Berry Plastics Corporation - Engineered Materials Division Polyken Multi-Purpose PE Film Abatement Tape 809

Description
Polyken 809 PE FILM ABATEMENT TAPE Tough, smooth PE film tape with low extensibility and clean, easy tear. Provides superior contact to difficult substrates. Applications Developed specifically as a universal asbestos abatement tape to: Hang polyethylene barriers. Seal polyethylene barriers. Seal polyethylene disposal bags. Features & Benefits Tough, specially formulated tape backing incorporates low extensibility while providing a clean, easy tear. Tensile strength of low cost duct tape, without the irregular adhesive surface due to the fabric reinforcement. High conformability. Provides superior contact between the working adhesive and surfaces that are difficult to adhere to.
Datasheet
Description
Polyken 809 PE FILM ABATEMENT TAPE Tough, smooth PE film tape with low extensibility and clean, easy tear. Provides superior contact to difficult substrates. Applications Developed specifically as a universal asbestos abatement tape to: Hang polyethylene barriers. Seal polyethylene barriers. Seal polyethylene disposal bags. Features & Benefits Tough, specially formulated tape backing incorporates low extensibility while providing a clean, easy tear. Tensile strength of low cost duct tape, without the irregular adhesive surface due to the fabric reinforcement. High conformability. Provides superior contact between the working adhesive and surfaces that are difficult to adhere to.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken Multi-Purpose PE Film Abatement Tape - 809 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken Multi-Purpose PE Film Abatement Tape
809
Polyken Multi-Purpose PE Film Abatement Tape 809
Polyken 809 PE FILM ABATEMENT TAPE Tough, smooth PE film tape with low extensibility and clean, easy tear. Provides superior contact to difficult substrates. Applications Developed specifically as a universal asbestos abatement tape to: Hang polyethylene barriers. Seal polyethylene barriers. Seal polyethylene disposal bags. Features & Benefits Tough, specially formulated tape backing incorporates low extensibility while providing a clean, easy tear. Tensile strength of low cost duct tape, without the irregular adhesive surface due to the fabric reinforcement. High conformability. Provides superior contact between the working adhesive and surfaces that are difficult to adhere to.

Polyken 809

PE FILM ABATEMENT TAPE

Tough, smooth PE film tape with low extensibility and clean, easy tear. Provides superior contact to difficult substrates.

Applications

Developed specifically as a universal asbestos abatement tape to: Hang polyethylene barriers. Seal polyethylene barriers. Seal polyethylene disposal bags.

Features & Benefits

Tough, specially formulated tape backing incorporates low extensibility while providing a clean, easy tear. Tensile strength of low cost duct tape, without the irregular adhesive surface due to the fabric reinforcement. High conformability. Provides superior contact between the working adhesive and surfaces that are difficult to adhere to.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 809
Product Name Polyken Multi-Purpose PE Film Abatement Tape
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Foil/Glass Tape - 409 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0085 inches (0.2159 mm)
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details