Berry Plastics Corporation - Engineered Materials Division Polyken Red Surface Protective Film/Tape - 48 mm Width x 33 m Length - 8 mil Thick - 801 48MM X 33M RED 801 48MM X 33M RED

Description
Polyken red surface protective film/tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: +40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 8 mil thickness. In addition to the other properties this product is chemical-resistant, moisture-resistant, solvent-resistant.
Description
Polyken red surface protective film/tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: +40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 8 mil thickness. In addition to the other properties this product is chemical-resistant, moisture-resistant, solvent-resistant.

Suppliers

Company
Product
Description
Supplier Links
Polyken Red Surface Protective Film/Tape - 48 mm Width x 33 m Length - 8 mil Thick - 801 48MM X 33M RED - 801 48MM X 33M RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Red Surface Protective Film/Tape - 48 mm Width x 33 m Length - 8 mil Thick - 801 48MM X 33M RED
801 48MM X 33M RED
Polyken Red Surface Protective Film/Tape - 48 mm Width x 33 m Length - 8 mil Thick - 801 48MM X 33M RED 801 48MM X 33M RED
Polyken red surface protective film/tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: +40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 8 mil thickness. In addition to the other properties this product is chemical-resistant, moisture-resistant, solvent-resistant.

Polyken red surface protective film/tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 24 units per case. Can be used in the following temperature range: +40 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 8 mil thickness. In addition to the other properties this product is chemical-resistant, moisture-resistant, solvent-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 801 48MM X 33M RED
Product Name Polyken Red Surface Protective Film/Tape - 48 mm Width x 33 m Length - 8 mil Thick - 801 48MM X 33M RED
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Discs - 16 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details