Berry Plastics Corporation - Engineered Materials Division Polyken Blue Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 3 X 72YD 784 3 X 72YD

Description
Polyken blue splicing & core starting tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
Polyken blue splicing & core starting tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
Polyken Blue Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 3 X 72YD - 784 3 X 72YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Blue Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 3 X 72YD
784 3 X 72YD
Polyken Blue Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 3 X 72YD 784 3 X 72YD
Polyken blue splicing & core starting tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Polyken blue splicing & core starting tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 16 rolls per case, 27 cases per pallet. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 784 3 X 72YD
Product Name Polyken Blue Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 3 X 72YD
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details