Berry Plastics Corporation - Engineered Materials Division Polyken Red Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 2 X 72YD RED 784 2 X 72YD RED

Description
Polyken red splicing & core starting tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.
Description
Polyken red splicing & core starting tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Suppliers

Company
Product
Description
Supplier Links
Polyken Red Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 2 X 72YD RED - 784 2 X 72YD RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Red Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 2 X 72YD RED
784 2 X 72YD RED
Polyken Red Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 2 X 72YD RED 784 2 X 72YD RED
Polyken red splicing & core starting tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Polyken red splicing & core starting tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polyester film.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 784 2 X 72YD RED
Product Name Polyken Red Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3 mil Thick - Polyester Film Liner - 784 2 X 72YD RED
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Film Tape - 204-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Film Tape
Thickness 0.0060 inches (0.1524 mm)
Adhesive PTFE - Skived
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details