Berry Plastics Corporation - Engineered Materials Division Polyken Red Splicing & Core Starting Tape - 12 in Width x 72 yd Length - 2.8 mil Thick - 781 12 X 72YD RED 781 12 X 72YD RED

Description
Polyken red splicing & core starting tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 rolls per case, 25 cases per pallet. Can be used to a maximum temperature of +395 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.8 mil thickness.
Description
Polyken red splicing & core starting tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 rolls per case, 25 cases per pallet. Can be used to a maximum temperature of +395 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
Polyken Red Splicing & Core Starting Tape - 12 in Width x 72 yd Length - 2.8 mil Thick - 781 12 X 72YD RED - 781 12 X 72YD RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Red Splicing & Core Starting Tape - 12 in Width x 72 yd Length - 2.8 mil Thick - 781 12 X 72YD RED
781 12 X 72YD RED
Polyken Red Splicing & Core Starting Tape - 12 in Width x 72 yd Length - 2.8 mil Thick - 781 12 X 72YD RED 781 12 X 72YD RED
Polyken red splicing & core starting tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 rolls per case, 25 cases per pallet. Can be used to a maximum temperature of +395 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.8 mil thickness.

Polyken red splicing & core starting tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 rolls per case, 25 cases per pallet. Can be used to a maximum temperature of +395 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 781 12 X 72YD RED
Product Name Polyken Red Splicing & Core Starting Tape - 12 in Width x 72 yd Length - 2.8 mil Thick - 781 12 X 72YD RED
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details