Berry Plastics Corporation - Engineered Materials Division Polyken Red Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 3.8 mil Thick - Kraft Paper Liner - 726 1 X 60YD RED 726 1 X 60YD RED

Description
Polyken red splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. Provides a tensile strength of 6 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
Polyken red splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. Provides a tensile strength of 6 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
Polyken Red Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 3.8 mil Thick - Kraft Paper Liner - 726 1 X 60YD RED - 726 1 X 60YD RED - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Red Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 3.8 mil Thick - Kraft Paper Liner - 726 1 X 60YD RED
726 1 X 60YD RED
Polyken Red Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 3.8 mil Thick - Kraft Paper Liner - 726 1 X 60YD RED 726 1 X 60YD RED
Polyken red splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. Provides a tensile strength of 6 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Polyken red splicing & core starting tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case, 27 cases per pallet. Can be used in the following temperature range: 0 F to +395 F. Provides a tensile strength of 6 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.8 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 726 1 X 60YD RED
Product Name Polyken Red Splicing & Core Starting Tape - 1 in Width x 60 yd Length - 3.8 mil Thick - Kraft Paper Liner - 726 1 X 60YD RED
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Aluminum - 351-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Coated Aluminum
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details