Berry Plastics Corporation - Engineered Materials Division Patco Peak Performance Surface Protection Tape 7210

Description
This product combines DuPont Surlyn (tm) Ionomer film with an aggressive acrylic adhesive and silicone release liner. A cold weather tape to add at least 50% more life to skis and snowboards. Applications Heavy duty abrasion surface protection. Low temperature surface overlaminate. Features & Benefits ---High adhesive strength. Long aging. ---Ease of application. ---Tough and durable. Excellent clarity. Heat sealable. Excellent low temperature flex. ---Will not break down even in harsh mechanical or chemical enviroments. Provides an invisible protective barrier. Suitable for lamination. Stands up to low temperature extremes without cracking or crazing. ---Adheres permanently with no lifting. ---Cut to size. Remove liner and apply. Excellent for die cutting.
Datasheet
Description
This product combines DuPont Surlyn (tm) Ionomer film with an aggressive acrylic adhesive and silicone release liner. A cold weather tape to add at least 50% more life to skis and snowboards. Applications Heavy duty abrasion surface protection. Low temperature surface overlaminate. Features & Benefits ---High adhesive strength. Long aging. ---Ease of application. ---Tough and durable. Excellent clarity. Heat sealable. Excellent low temperature flex. ---Will not break down even in harsh mechanical or chemical enviroments. Provides an invisible protective barrier. Suitable for lamination. Stands up to low temperature extremes without cracking or crazing. ---Adheres permanently with no lifting. ---Cut to size. Remove liner and apply. Excellent for die cutting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Peak Performance Surface Protection Tape - 7210 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Peak Performance Surface Protection Tape
7210
Patco Peak Performance Surface Protection Tape 7210
This product combines DuPont Surlyn (tm) Ionomer film with an aggressive acrylic adhesive and silicone release liner. A cold weather tape to add at least 50% more life to skis and snowboards. Applications Heavy duty abrasion surface protection. Low temperature surface overlaminate. Features & Benefits ---High adhesive strength. Long aging. ---Ease of application. ---Tough and durable. Excellent clarity. Heat sealable. Excellent low temperature flex. ---Will not break down even in harsh mechanical or chemical enviroments. Provides an invisible protective barrier. Suitable for lamination. Stands up to low temperature extremes without cracking or crazing. ---Adheres permanently with no lifting. ---Cut to size. Remove liner and apply. Excellent for die cutting.

This product combines DuPont Surlyn (tm) Ionomer film with an aggressive acrylic adhesive and silicone release liner. A cold weather tape to add at least 50% more life to skis and snowboards.

Applications

Heavy duty abrasion surface protection. Low temperature surface overlaminate.

Features & Benefits

---High adhesive strength. Long aging. ---Ease of application. ---Tough and durable. Excellent clarity. Heat sealable. Excellent low temperature flex. ---Will not break down even in harsh mechanical or chemical enviroments. Provides an invisible protective barrier. Suitable for lamination. Stands up to low temperature extremes without cracking or crazing. ---Adheres permanently with no lifting. ---Cut to size. Remove liner and apply. Excellent for die cutting.
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 7210
Product Name Patco Peak Performance Surface Protection Tape
Type Protective; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; UV or Weather Resistant
Adhesive Single; Acrylic
Width 0.2500 to 24 inches (6.35 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD00750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Polyimide Silicone Adhesive Tape - 1801 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details