Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics White Flashing Tape - 3 in Width x 165 ft Length - 3 mil Thick - 628 3 X 165FT 628 3 X 165FT

Description
Polyken Berry Plastics white flashing tape comes in a 3 in width, 165 ft length, uses an acrylic adhesive and is packaged 1 roll per unit, 16 units per case. Can be used in the following temperature range: -58 F to +275 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: PSTC 101.
Description
Polyken Berry Plastics white flashing tape comes in a 3 in width, 165 ft length, uses an acrylic adhesive and is packaged 1 roll per unit, 16 units per case. Can be used in the following temperature range: -58 F to +275 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: PSTC 101.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics White Flashing Tape - 3 in Width x 165 ft Length - 3 mil Thick - 628 3 X 165FT - 628 3 X 165FT - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics White Flashing Tape - 3 in Width x 165 ft Length - 3 mil Thick - 628 3 X 165FT
628 3 X 165FT
Polyken Berry Plastics White Flashing Tape - 3 in Width x 165 ft Length - 3 mil Thick - 628 3 X 165FT 628 3 X 165FT
Polyken Berry Plastics white flashing tape comes in a 3 in width, 165 ft length, uses an acrylic adhesive and is packaged 1 roll per unit, 16 units per case. Can be used in the following temperature range: -58 F to +275 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: PSTC 101.

Polyken Berry Plastics white flashing tape comes in a 3 in width, 165 ft length, uses an acrylic adhesive and is packaged 1 roll per unit, 16 units per case. Can be used in the following temperature range: -58 F to +275 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flashing tape has a 3 mil thickness. This flashing tape meets the following standards: PSTC 101.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 628 3 X 165FT
Product Name Polyken Berry Plastics White Flashing Tape - 3 in Width x 165 ft Length - 3 mil Thick - 628 3 X 165FT
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 200A.063 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.0625 inches (1.59 mm)
Adhesive Siliconized Sponge
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details