PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces.
General protective masking applications on plastics, glass, and metal that require temporary surface protection through assembly or shipping.
---Thick, highly conformable. Abrasion, moisture and solvent resistant. ---Removes cleanly.---Removes easily, saves time. Conforms well toirregular surfaces. Saves money by reducing damage. Will 0t leave residue. 0 clean up costs.---Will 0t leave residue.
| Berry Plastics Corporation - Engineered Materials Division | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 5560 |
| Product Name | Patco Polyethylene - Removable Protective Film |
| Type | Protective; Adhesive Tape; Industrial Tape |
| Features | Removable / Reusable |
| Backing | Plastic / Polymer |
| Adhesive | Single; Acrylic |