Berry Plastics Corporation - Engineered Materials Division Patco Automotive Surface Protective Film Tape 5545

Description
Patco 5545 Automotive Surface Protective Film Tape PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications --Temporary surface protection of automotive plastic (TPO, RIM, ABS) fascia and trim parts. --Automotive Fascia (TPO) - Protect assembly weld points in high temperature paint line (250°F 40 min.). --General protective masking applications on on plastics and metal that require temporary surface protection through assembly or shipping. Features & Benefits --Thick, highly conformable.Abrasion , moisture and solvent resistant.--Removes cleanly.--Removes easily, saves time. Conforms well toirregular surfaces. Saves money by reducing damage. Will 0t leave residue. 0 clean up costs.
Datasheet
Description
Patco 5545 Automotive Surface Protective Film Tape PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications --Temporary surface protection of automotive plastic (TPO, RIM, ABS) fascia and trim parts. --Automotive Fascia (TPO) - Protect assembly weld points in high temperature paint line (250°F 40 min.). --General protective masking applications on on plastics and metal that require temporary surface protection through assembly or shipping. Features & Benefits --Thick, highly conformable.Abrasion , moisture and solvent resistant.--Removes cleanly.--Removes easily, saves time. Conforms well toirregular surfaces. Saves money by reducing damage. Will 0t leave residue. 0 clean up costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Automotive Surface Protective Film Tape - 5545 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Automotive Surface Protective Film Tape
5545
Patco Automotive Surface Protective Film Tape 5545
Patco 5545 Automotive Surface Protective Film Tape PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces. Applications --Temporary surface protection of automotive plastic (TPO, RIM, ABS) fascia and trim parts. --Automotive Fascia (TPO) - Protect assembly weld points in high temperature paint line (250°F 40 min.). --General protective masking applications on on plastics and metal that require temporary surface protection through assembly or shipping. Features & Benefits --Thick, highly conformable.Abrasion , moisture and solvent resistant.--Removes cleanly.--Removes easily, saves time. Conforms well toirregular surfaces. Saves money by reducing damage. Will 0t leave residue. 0 clean up costs.

Patco 5545

Automotive Surface Protective Film Tape

PATCO polyethylene clean removal tape combines a durable and conformable film backing with a moderate tack, low adhesion acrylic adhesive which will 0t leave residue or damage most surfaces.

Applications

--Temporary surface protection of automotive plastic (TPO, RIM, ABS) fascia and trim parts. --Automotive Fascia (TPO) - Protect assembly weld points in high temperature paint line (250°F 40 min.). --General protective masking applications on on plastics and metal that require temporary surface protection through assembly or shipping.

Features & Benefits

--Thick, highly conformable.Abrasion, moisture and solvent resistant.--Removes cleanly.--Removes easily, saves time. Conforms well toirregular surfaces. Saves money by reducing damage. Will 0t leave residue. 0 clean up costs.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 5545
Product Name Patco Automotive Surface Protective Film Tape
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Double Coated Black Polyethylene Foam Tape - 3316 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Rubber Blasting Tape - BT100-1000 - Caplugs
Specs
Type Adhesive Tape
Width 1 inches (25.4 mm)
View Details