Berry Plastics Corporation - Engineered Materials Division Patco Mobile Home Close Off Tape 5236

Description
LDPE Film with rubber based adhesive Applications General Purpose Sealing. Splicing & Seaming. Features & Benefits Highly conformable. Abrasion, solvent, and moisture resistant. Excellent surface wetability. Conforms well to irregular surfaces. Stands up to mechanical and chemical wear. Adheres well to a variety of surfaces. Easy to apply & hand tearable. Product Construction Adhesive: Rubber Backing: Polyethylene
Datasheet
Description
LDPE Film with rubber based adhesive Applications General Purpose Sealing. Splicing & Seaming. Features & Benefits Highly conformable. Abrasion, solvent, and moisture resistant. Excellent surface wetability. Conforms well to irregular surfaces. Stands up to mechanical and chemical wear. Adheres well to a variety of surfaces. Easy to apply & hand tearable. Product Construction Adhesive: Rubber Backing: Polyethylene
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Mobile Home Close Off Tape - 5236 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Mobile Home Close Off Tape
5236
Patco Mobile Home Close Off Tape 5236
LDPE Film with rubber based adhesive Applications General Purpose Sealing. Splicing & Seaming. Features & Benefits Highly conformable. Abrasion, solvent, and moisture resistant. Excellent surface wetability. Conforms well to irregular surfaces. Stands up to mechanical and chemical wear. Adheres well to a variety of surfaces. Easy to apply & hand tearable. Product Construction Adhesive: Rubber Backing: Polyethylene

LDPE Film with rubber based adhesive

Applications

General Purpose Sealing. Splicing & Seaming.

Features & Benefits

Highly conformable. Abrasion, solvent, and moisture resistant. Excellent surface wetability. Conforms well to irregular surfaces. Stands up to mechanical and chemical wear. Adheres well to a variety of surfaces. Easy to apply & hand tearable.

Product Construction

Adhesive:Rubber
Backing:Polyethylene
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 5236
Product Name Patco Mobile Home Close Off Tape
Type Seaming / Heat Seal; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; LDPE
Adhesive Single; Rubber
Width 0.2500 to 54 inches (6.35 to 1372 mm)
Unlock Full Specs
to access all available technical data