Heavy duty, vinyl-coated tape with waterproof, low gloss, 0n-reflective cloth backing. 0W AVAILABLE IN NEON COLORS!
Gaffer's tape. Bookbinding Tape. Bus seat repair tape. Wrapping or bundling wire, metals, plastics. Protecting and anchoring electrical wiring. Moisture and dust-proof sealing of equipment cases and/or film canisters. Designed for exterior weather and temperature applications.
Heavy-duty vinyl coated waterproof cloth backing with excellent flexibility. High tack tape with excellent adhesion for superior performance. 0n-reflective backing for low gloss. Retains flexibility and conformability in both low and high temperature applications.
| Berry Plastics Corporation - Engineered Materials Division | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 510 |
| Product Name | Polyken Premium Gaffers Tape |
| Type | Duct; Cloth Tape; Adhesive Tape; Industrial Tape |
| Backing | Cloth / Fabric |
| Adhesive | Single; Rubber |