Berry Plastics Corporation - Engineered Materials Division Patco Premium Grade Greenhouse Patch Tape 5067-53

Description
Clear Polyethylene Greenhouse Patch Tape Applications Designed for use outdoors for seaming and patching applications on greenhouse films. General purpose sealing, splicing, and seaming. Surface protection and temporary hold down. Features & Benefits UV and weather resistant. Aggressive Bond to Greenhouse Films. Withstands extended exposure to the elements. Product Construction Adhesive: Acrylic Backing: Low Density Polyethylene Special Conditions None.
Datasheet
Description
Clear Polyethylene Greenhouse Patch Tape Applications Designed for use outdoors for seaming and patching applications on greenhouse films. General purpose sealing, splicing, and seaming. Surface protection and temporary hold down. Features & Benefits UV and weather resistant. Aggressive Bond to Greenhouse Films. Withstands extended exposure to the elements. Product Construction Adhesive: Acrylic Backing: Low Density Polyethylene Special Conditions None.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Premium Grade Greenhouse Patch Tape - 5067-53 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Premium Grade Greenhouse Patch Tape
5067-53
Patco Premium Grade Greenhouse Patch Tape 5067-53
Clear Polyethylene Greenhouse Patch Tape Applications Designed for use outdoors for seaming and patching applications on greenhouse films. General purpose sealing, splicing, and seaming. Surface protection and temporary hold down. Features & Benefits UV and weather resistant. Aggressive Bond to Greenhouse Films. Withstands extended exposure to the elements. Product Construction Adhesive: Acrylic Backing: Low Density Polyethylene Special Conditions None.

Clear Polyethylene Greenhouse Patch Tape

Applications

Designed for use outdoors for seaming and patching applications on greenhouse films. General purpose sealing, splicing, and seaming. Surface protection and temporary hold down.

Features & Benefits

UV and weather resistant. Aggressive Bond to Greenhouse Films. Withstands extended exposure to the elements.

Product Construction

Adhesive:Acrylic
Backing:Low Density Polyethylene

Special Conditions

None.
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 5067-53
Product Name Patco Premium Grade Greenhouse Patch Tape
Type Adhesive Tape; Industrial Tape
Backing Polyethylene
Adhesive Single; Acrylic
Width 0.2500 to 54 inches (6.35 to 1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Tape - 332 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; HVAC Tape
Adhesive Aluminum
Thickness 0.0032 inches (0.0813 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details