Berry Plastics Corporation - Engineered Materials Division Patco PE Overlaminating Tape 504A

Description
A highly conformable and optically clear film coated with an aggressive non-yellowing permanent adhesive Applications Protective overlaminate for graphics, signage, or any surface requiring protection from abrasion, moisture or chemical exposure Features & Benefits Excellent moisture barrier UV and optically clear Excellent long-term aging. Good chemical and abrasion resistance Outstanding conformability Effective long-term protection Easy unwind, even at wide widths Non-yellowing, no edge bleed, & invisible on most surfaces Product Construction Adhesive: Acrylic Backing: Polyethylene Special Conditions None.
Datasheet
Description
A highly conformable and optically clear film coated with an aggressive non-yellowing permanent adhesive Applications Protective overlaminate for graphics, signage, or any surface requiring protection from abrasion, moisture or chemical exposure Features & Benefits Excellent moisture barrier UV and optically clear Excellent long-term aging. Good chemical and abrasion resistance Outstanding conformability Effective long-term protection Easy unwind, even at wide widths Non-yellowing, no edge bleed, & invisible on most surfaces Product Construction Adhesive: Acrylic Backing: Polyethylene Special Conditions None.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco PE Overlaminating Tape - 504A - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco PE Overlaminating Tape
504A
Patco PE Overlaminating Tape 504A
A highly conformable and optically clear film coated with an aggressive non-yellowing permanent adhesive Applications Protective overlaminate for graphics, signage, or any surface requiring protection from abrasion, moisture or chemical exposure Features & Benefits Excellent moisture barrier UV and optically clear Excellent long-term aging. Good chemical and abrasion resistance Outstanding conformability Effective long-term protection Easy unwind, even at wide widths Non-yellowing, no edge bleed, & invisible on most surfaces Product Construction Adhesive: Acrylic Backing: Polyethylene Special Conditions None.

A highly conformable and optically clear film coated with an aggressive non-yellowing permanent adhesive

Applications

Protective overlaminate for graphics, signage, or any surface requiring protection from abrasion, moisture or chemical exposure

Features & Benefits

Excellent moisture barrier UV and optically clear Excellent long-term aging. Good chemical and abrasion resistance Outstanding conformability Effective long-term protection Easy unwind, even at wide widths Non-yellowing, no edge bleed, & invisible on most surfaces

Product Construction

Adhesive:Acrylic
Backing:Polyethylene

Special Conditions

None.
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 504A
Product Name Patco PE Overlaminating Tape
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyethylene
Adhesive Single; Acrylic
Width 0.2500 to 54 inches (6.35 to 1372 mm)
Unlock Full Specs
to access all available technical data