Berry Plastics Corporation - Engineered Materials Division Patco PE Film Tape with Liner 502R-53

Description
A tough conformable tape exhibiting good chemical resistance and a permanent rubber based adhesive and 53# kraft release liner. Applications Designed as a general purpose sealing, seaming, splicing, and patching tape. Features & Benefits ---Highly conformable. Abrasion and solvent resistant. ---Excellent surface wettability. ---Conforms well to irregular surfaces. Stands up to chemical and mechanical wear. ---Sticks well to a variety of surfaces. Die-cuttable Product Construction Adhesive: Rubber Backing: Low Density Polyethylene
Datasheet
Description
A tough conformable tape exhibiting good chemical resistance and a permanent rubber based adhesive and 53# kraft release liner. Applications Designed as a general purpose sealing, seaming, splicing, and patching tape. Features & Benefits ---Highly conformable. Abrasion and solvent resistant. ---Excellent surface wettability. ---Conforms well to irregular surfaces. Stands up to chemical and mechanical wear. ---Sticks well to a variety of surfaces. Die-cuttable Product Construction Adhesive: Rubber Backing: Low Density Polyethylene
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco PE Film Tape with Liner - 502R-53 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco PE Film Tape with Liner
502R-53
Patco PE Film Tape with Liner 502R-53
A tough conformable tape exhibiting good chemical resistance and a permanent rubber based adhesive and 53# kraft release liner. Applications Designed as a general purpose sealing, seaming, splicing, and patching tape. Features & Benefits ---Highly conformable. Abrasion and solvent resistant. ---Excellent surface wettability. ---Conforms well to irregular surfaces. Stands up to chemical and mechanical wear. ---Sticks well to a variety of surfaces. Die-cuttable Product Construction Adhesive: Rubber Backing: Low Density Polyethylene

A tough conformable tape exhibiting good chemical resistance and a permanent rubber based adhesive and 53# kraft release liner.

Applications

Designed as a general purpose sealing, seaming, splicing, and patching tape.

Features & Benefits

---Highly conformable. Abrasion and solvent resistant. ---Excellent surface wettability. ---Conforms well to irregular surfaces. Stands up to chemical and mechanical wear. ---Sticks well to a variety of surfaces. Die-cuttable

Product Construction

Adhesive:Rubber
Backing:Low Density Polyethylene
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 502R-53
Product Name Patco PE Film Tape with Liner
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Low Density Polyethylene
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
All Weather Foil - 330 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Thickness 0.0035 inches (0.0889 mm)
Peel 2.81 lbs/in (4.93 N/cm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details