Berry Plastics Corporation - Engineered Materials Division Patco Polypropylene Surface Protection Tape 390

Description
Applications Surface protection for plastics and metals. Temporary surface protection during shipping, storage, and assembly. Overlaminate for printed control panels. Protection of low energy and irregular surfaces. Graphics protection. Features & Benefits Conformable and stretch. Transparent to allow for easy inspection of surfaces. Abrasion and moisture resistant. Smooth,easy unwind. Removes cleanly from surfaces - no residue Excellent extreme temperature performance. Product Construction Adhesive: Rubber Backing: Polypropylene Special Conditions High Temperature (>300°F) Removable
Datasheet
Description
Applications Surface protection for plastics and metals. Temporary surface protection during shipping, storage, and assembly. Overlaminate for printed control panels. Protection of low energy and irregular surfaces. Graphics protection. Features & Benefits Conformable and stretch. Transparent to allow for easy inspection of surfaces. Abrasion and moisture resistant. Smooth,easy unwind. Removes cleanly from surfaces - no residue Excellent extreme temperature performance. Product Construction Adhesive: Rubber Backing: Polypropylene Special Conditions High Temperature (>300°F) Removable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patco Polypropylene Surface Protection Tape - 390 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Patco Polypropylene Surface Protection Tape
390
Patco Polypropylene Surface Protection Tape 390
Applications Surface protection for plastics and metals. Temporary surface protection during shipping, storage, and assembly. Overlaminate for printed control panels. Protection of low energy and irregular surfaces. Graphics protection. Features & Benefits Conformable and stretch. Transparent to allow for easy inspection of surfaces. Abrasion and moisture resistant. Smooth,easy unwind. Removes cleanly from surfaces - no residue Excellent extreme temperature performance. Product Construction Adhesive: Rubber Backing: Polypropylene Special Conditions High Temperature (>300°F) Removable

Applications

Surface protection for plastics and metals. Temporary surface protection during shipping, storage, and assembly. Overlaminate for printed control panels. Protection of low energy and irregular surfaces. Graphics protection.

Features & Benefits

Conformable and stretch. Transparent to allow for easy inspection of surfaces. Abrasion and moisture resistant. Smooth,easy unwind. Removes cleanly from surfaces - no residue Excellent extreme temperature performance.

Product Construction

Adhesive: Rubber

Backing: Polypropylene

Special Conditions

High Temperature (>300°F)
Removable
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 390
Product Name Patco Polypropylene Surface Protection Tape
Type Protective; Adhesive Tape; Industrial Tape
Features Removable / Reusable; High Temperature (>300°F)
Backing Plastic / Polymer
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details