Bernstein, Ltd. Switch, Cable, Pull; Actuator Style Bernstein SIEM2-UV1Z

Description
SWITCH, CABLE, PULL; Actuator Style:Eye; Operating Force Max:70N; Contact Voltage AC Max:240V; Contact Current AC Max:3A; SVHC:No SVHC (16-Dec-2013); Case Material:Aluminium; Conduit Thread Size:2 x M20 x 1.5; External Depth:42mm; RoHS Compliant: Yes
Datasheet
Description
SWITCH, CABLE, PULL; Actuator Style:Eye; Operating Force Max:70N; Contact Voltage AC Max:240V; Contact Current AC Max:3A; SVHC:No SVHC (16-Dec-2013); Case Material:Aluminium; Conduit Thread Size:2 x M20 x 1.5; External Depth:42mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Cable, Pull; Actuator Style Bernstein - 47T2403 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Cable, Pull; Actuator Style Bernstein
47T2403
Switch, Cable, Pull; Actuator Style Bernstein 47T2403
SWITCH, CABLE, PULL; Actuator Style:Eye; Operating Force Max:70N; Contact Voltage AC Max:240V; Contact Current AC Max:3A; SVHC:No SVHC (16-Dec-2013); Case Material:Aluminium; Conduit Thread Size:2 x M20 x 1.5; External Depth:42mm; RoHS Compliant: Yes

SWITCH, CABLE, PULL; Actuator Style:Eye; Operating Force Max:70N; Contact Voltage AC Max:240V; Contact Current AC Max:3A; SVHC:No SVHC (16-Dec-2013); Case Material:Aluminium; Conduit Thread Size:2 x M20 x 1.5; External Depth:42mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 47T2403
Product Name Switch, Cable, Pull; Actuator Style Bernstein
Maximum Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details