The Bernstein limit switch (part number 83AH8009) features a plastic body and a roller lever actuator, designed for applications requiring precise position detection. It operates at a rated voltage of 240 VAC and can handle a maximum current of 3 A. The switch is compliant with RoHS standards and has an IP66/IP67 protection rating, making it suitable for harsh environments. With a mechanical life of 10 million operating cycles, it is built for durability and reliability. The operating temperature range is from -30 °C to +75 °C, and it can be installed in various positions due to its adjustable actuator. The switch includes both normally closed and normally open contact types, providing flexibility in circuit design. It is important to note that the switch requires a minimum current of 1 mA to operate effectively and has a direct opening action as per IEC/EN standards. The device is also compatible with various safety standards, including DIN EN 60947-5-1 and UL 508. This limit switch is ideal for engineers looking for a robust and versatile solution for limit detection in their projects.
LIMIT SW, SPST, ROLLER LEVER, 3A, 240VAC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Limit Switches |
| Product Number | 83AH8009 |
| Product Name | Limit Sw, Spst, Roller Lever, 3A, 240Vac Rohs Compliant Bernstein |