The Bernstein enclosure (part number 96K7762) is a die-cast aluminium enclosure designed for multipurpose applications. It features an IP65 rating, ensuring protection against dust and water ingress. The enclosure measures 80 mm in width, 122 mm in depth, and 220 mm in height, making it suitable for various electrical and electronic components. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. The enclosure is equipped with copper earthing screws for reliable grounding and includes a factory-fitted neoprene gasket to maintain its protective qualities. The standard surface coating is RAL 7001 (silver-grey), and it can withstand temperatures ranging from -40 °C to +80 °C. This enclosure is ideal for engineers seeking a robust and compliant housing solution for their projects.
Enclosure, IP65, Diecast, Multipurpose, 80 mm, 122 mm, 220 mm, Aluminium, Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 96K7762 |
| Product Name | Enclosure, Ip65, Diecast, Multipurpose, 80 Mm, 122 Mm, 220 Mm, Aluminium, Grey Rohs Compliant Bernstein |