Bernstein, Ltd. Switch, 1Nc/1No, 250Vac, 10A; Limit Switch Actuator Bernstein C2-U1ZR

Description
SWITCH, 1NC/1NO, 250VAC, 10A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:10N; Product Range:Combi C2 Series; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, 1NC/1NO, 250VAC, 10A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:10N; Product Range:Combi C2 Series; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 1Nc/1No, 250Vac, 10A; Limit Switch Actuator Bernstein - 18C2906 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1Nc/1No, 250Vac, 10A; Limit Switch Actuator Bernstein
18C2906
Switch, 1Nc/1No, 250Vac, 10A; Limit Switch Actuator Bernstein 18C2906
SWITCH, 1NC/1NO, 250VAC, 10A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:10N; Product Range:Combi C2 Series; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, 1NC/1NO, 250VAC, 10A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:10N; Product Range:Combi C2 Series; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 18C2906
Product Name Switch, 1Nc/1No, 250Vac, 10A; Limit Switch Actuator Bernstein
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details