Bernstein, Ltd. Limit Switch, 2Nc, Snap Action; Limit Switch Actuator Bernstein 608-8867-010

Description
LIMIT SWITCH, 2NC, SNAP ACTION; Limit Switch Actuator:Roller Lever; Contact Configuration:2NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC Max:-; RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, 2NC, SNAP ACTION; Limit Switch Actuator:Roller Lever; Contact Configuration:2NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC Max:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, 2Nc, Snap Action; Limit Switch Actuator Bernstein - 68C6180 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 2Nc, Snap Action; Limit Switch Actuator Bernstein
68C6180
Limit Switch, 2Nc, Snap Action; Limit Switch Actuator Bernstein 68C6180
LIMIT SWITCH, 2NC, SNAP ACTION; Limit Switch Actuator:Roller Lever; Contact Configuration:2NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC Max:-; RoHS Compliant: Yes

LIMIT SWITCH, 2NC, SNAP ACTION; Limit Switch Actuator:Roller Lever; Contact Configuration:2NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 68C6180
Product Name Limit Switch, 2Nc, Snap Action; Limit Switch Actuator Bernstein
Normal State Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch - limit switch 1 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details
Limit Switch - 141143174 - Radwell International
Festo Corporation
Specs
Device Type Linear Limit Switch
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details