Bernstein, Ltd. Limit Switch, 1No/1Nc, Snap Action; Limit Switch Actuator Bernstein 608-8153-002

Description
LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, 1No/1Nc, Snap Action; Limit Switch Actuator Bernstein - 68C6174 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 1No/1Nc, Snap Action; Limit Switch Actuator Bernstein
68C6174
Limit Switch, 1No/1Nc, Snap Action; Limit Switch Actuator Bernstein 68C6174
LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC RoHS Compliant: Yes

LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:7N; Product Range:Tiny Ti2 Series; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 68C6174
Product Name Limit Switch, 1No/1Nc, Snap Action; Limit Switch Actuator Bernstein
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

802K Limit Switch - 802K-MRPS11E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Open; Normally Closed
View Details
Limit Switches - 2695444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details
Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Device Type Linear Limit Switch
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Operating Temp -55 to 85 C (-67 to 185 F)
View Details