Bernstein, Ltd. Limit Switch, 1No/1Nc, Snap Action; Actuator Style Bernstein 608-1185-009

Description
LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Actuator Style:Roller Lever; Contact Voltage AC Max:500V; Contact Current AC Max:10A; SVHC:No SVHC (16-Dec-2013); Actuator Type:Roller; Approval Bodies:CSA, UL; Case Material:Thermoplast ic; ConduitRoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Actuator Style:Roller Lever; Contact Voltage AC Max:500V; Contact Current AC Max:10A; SVHC:No SVHC (16-Dec-2013); Actuator Type:Roller; Approval Bodies:CSA, UL; Case Material:Thermoplast ic; ConduitRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, 1No/1Nc, Snap Action; Actuator Style Bernstein - 68C6167 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, 1No/1Nc, Snap Action; Actuator Style Bernstein
68C6167
Limit Switch, 1No/1Nc, Snap Action; Actuator Style Bernstein 68C6167
LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Actuator Style:Roller Lever; Contact Voltage AC Max:500V; Contact Current AC Max:10A; SVHC:No SVHC (16-Dec-2013); Actuator Type:Roller; Approval Bodies:CSA, UL; Case Material:Thermoplast ic; ConduitRoHS Compliant: Yes

LIMIT SWITCH, 1NO/1NC, SNAP ACTION; Actuator Style:Roller Lever; Contact Voltage AC Max:500V; Contact Current AC Max:10A; SVHC:No SVHC (16-Dec-2013); Actuator Type:Roller; Approval Bodies:CSA, UL; Case Material:Thermoplastic; ConduitRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 68C6167
Product Name Limit Switch, 1No/1Nc, Snap Action; Actuator Style Bernstein
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Limit Switch - 141143174 - Radwell International
Festo Corporation
Specs
Device Type Linear Limit Switch
View Details