Bernstein, Ltd. Switch, Safety, 3Pst-2Nc / 1No, 400Vac; Product Range Bernstein 601.6169.026

Description
SWITCH, SAFETY, 3PST-2NC / 1NO, 400VAC; Product Range:ENK Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:400V; Contact Current AC Max:6A; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SAFETY, 3PST-2NC / 1NO, 400VAC; Product Range:ENK Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:400V; Contact Current AC Max:6A; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Safety, 3Pst-2Nc / 1No, 400Vac; Product Range Bernstein - 68C6113 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Safety, 3Pst-2Nc / 1No, 400Vac; Product Range Bernstein
68C6113
Switch, Safety, 3Pst-2Nc / 1No, 400Vac; Product Range Bernstein 68C6113
SWITCH, SAFETY, 3PST-2NC / 1NO, 400VAC; Product Range:ENK Series; Contact Configuration:DPST-N C, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:400V; Contact Current AC Max:6A; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SAFETY, 3PST-2NC / 1NO, 400VAC; Product Range:ENK Series; Contact Configuration:DPST-NC, SPST-NO; Switch Terminals:Screw; Contact Voltage AC Max:400V; Contact Current AC Max:6A; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 68C6113
Product Name Switch, Safety, 3Pst-2Nc / 1No, 400Vac; Product Range Bernstein
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 409999 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details
Interlock Switches - 1882-6082955-ND - DigiKey
Specs
Current Rating 0.1500 amps
DC Voltage Rating 24 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details