Bernstein, Ltd. Switch, 1Nc/1No, 500Vac, 10A; Product Range Bernstein 601.6119.016

Description
SWITCH, 1NC/1NO, 500VAC, 10A; Product Range:ENK Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:-; Contact Voltage AC Max:500V; Contact Current AC Max:10A; Contact Voltage DC Max:-; Contact Current DC Max:13A RoHS Compliant: Yes
Datasheet
Description
SWITCH, 1NC/1NO, 500VAC, 10A; Product Range:ENK Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:-; Contact Voltage AC Max:500V; Contact Current AC Max:10A; Contact Voltage DC Max:-; Contact Current DC Max:13A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 1Nc/1No, 500Vac, 10A; Product Range Bernstein - 68C6110 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 1Nc/1No, 500Vac, 10A; Product Range Bernstein
68C6110
Switch, 1Nc/1No, 500Vac, 10A; Product Range Bernstein 68C6110
SWITCH, 1NC/1NO, 500VAC, 10A; Product Range:ENK Series; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:-; Contact Voltage AC Max:500V; Contact Current AC Max:10A; Contact Voltage DC Max:-; Contact Current DC Max:13A RoHS Compliant: Yes

SWITCH, 1NC/1NO, 500VAC, 10A; Product Range:ENK Series; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:-; Contact Voltage AC Max:500V; Contact Current AC Max:10A; Contact Voltage DC Max:-; Contact Current DC Max:13A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 68C6110
Product Name Switch, 1Nc/1No, 500Vac, 10A; Product Range Bernstein
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254433 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1073211-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details