SMD TWEEZER, SICKLE/POINTED, 120MM; Tweezer Type:SMD; Tweezer Tip Type / Style:Sickle, Pointed; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 82AC4131 |
| Product Name | Smd Tweezer, Sickle/pointed, 120Mm; Tweezer Type Bernstein Werkzeugfabrik |