PRECISION TWEEZER, STRAIGHT/POINT, 120MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:120mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; SVHC:NoRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 82AC4123 |
| Product Name | Precision Tweezer, Straight/point, 120Mm; Tweezer Type Bernstein Werkzeugfabrik |