Berliss Roller Bearing SB08-10-4.1-2HZ

Description
Spanner bushing for casters
Description
Spanner bushing for casters

Suppliers

Company
Product
Description
Supplier Links
Roller Bearing - SB08-10-4.1-2HZ - Berliss
Whippany, NJ, United States
Roller Bearing
SB08-10-4.1-2HZ
Roller Bearing SB08-10-4.1-2HZ
Spanner bushing for casters

Spanner bushing for casters

Supplier's Site

Technical Specifications

  Berliss
Product Category Roller Bearings
Product Number SB08-10-4.1-2HZ
Product Name Roller Bearing
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU17013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
Roller Bearings - 1469305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6757-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details