Berliss Electric Motor Quality Ball Bearing 6204-Z

Description
Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or shielded types. Our line of EMQ bearings includes the 6000, 6200 and 6300 series and are manufactured to ABEC 3, C3, Z2V2 specifications. All Berliss EMQ bearings are individually packaged with premium quality grease. We are confident in our ability to manufacture and meet the high demands for quiet and smooth running EMQ bearings for the electric motor market. All Berliss EMQ bearings are manufactured to meet or exceed the criteria indicated below. · HIGHEST STANDARD: All Berliss EMQ bearings meet or exceed ABEC 3 tolerances · HONED RACEWAYS: All Berliss raceways arehoned and ground to insure quiet operation and a longer life · NOISE TESTED: All Berliss EMQ bearings are noise tested before and after lubrication · VIBRATION TESTED: All Berliss EMQ bearings are vibration tested · STEEL RETAINER: All Berliss EMQ bearings come with a steel retainer
Description
Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or shielded types. Our line of EMQ bearings includes the 6000, 6200 and 6300 series and are manufactured to ABEC 3, C3, Z2V2 specifications. All Berliss EMQ bearings are individually packaged with premium quality grease. We are confident in our ability to manufacture and meet the high demands for quiet and smooth running EMQ bearings for the electric motor market. All Berliss EMQ bearings are manufactured to meet or exceed the criteria indicated below. · HIGHEST STANDARD: All Berliss EMQ bearings meet or exceed ABEC 3 tolerances · HONED RACEWAYS: All Berliss raceways arehoned and ground to insure quiet operation and a longer life · NOISE TESTED: All Berliss EMQ bearings are noise tested before and after lubrication · VIBRATION TESTED: All Berliss EMQ bearings are vibration tested · STEEL RETAINER: All Berliss EMQ bearings come with a steel retainer

Suppliers

Company
Product
Description
Supplier Links
Electric Motor Quality Ball Bearing - 6204-Z - Berliss
Whippany, NJ, United States
Electric Motor Quality Ball Bearing
6204-Z
Electric Motor Quality Ball Bearing 6204-Z
Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or shielded types. Our line of EMQ bearings includes the 6000, 6200 and 6300 series and are manufactured to ABEC 3, C3, Z2V2 specifications. All Berliss EMQ bearings are individually packaged with premium quality grease. We are confident in our ability to manufacture and meet the high demands for quiet and smooth running EMQ bearings for the electric motor market. All Berliss EMQ bearings are manufactured to meet or exceed the criteria indicated below. · HIGHEST STANDARD: All Berliss EMQ bearings meet or exceed ABEC 3 tolerances · HONED RACEWAYS: All Berliss raceways arehoned and ground to insure quiet operation and a longer life · NOISE TESTED: All Berliss EMQ bearings are noise tested before and after lubrication · VIBRATION TESTED: All Berliss EMQ bearings are vibration tested · STEEL RETAINER: All Berliss EMQ bearings come with a steel retainer

Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings.

Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or shielded types. Our line of EMQ bearings includes the 6000, 6200 and 6300 series and are manufactured to ABEC 3, C3, Z2V2 specifications. All Berliss EMQ bearings are individually packaged with premium quality grease.

We are confident in our ability to manufacture and meet the high demands for quiet and smooth running EMQ bearings for the electric motor market.

All Berliss EMQ bearings are manufactured to meet or exceed the criteria indicated below.

· HIGHEST STANDARD: All Berliss EMQ bearings meet or exceed ABEC 3 tolerances

· HONED RACEWAYS: All Berliss raceways arehoned and ground to insure quiet operation and a longer life

· NOISE TESTED: All Berliss EMQ bearings are noise tested before and after lubrication

· VIBRATION TESTED: All Berliss EMQ bearings are vibration tested

· STEEL RETAINER: All Berliss EMQ bearings come with a steel retainer

Supplier's Site

Technical Specifications

  Berliss
Product Category Ball Bearings
Product Number 6204-Z
Product Name Electric Motor Quality Ball Bearing
Primary Bearing Category Radial Ball Bearing
Seals / Shields Single Shield
Bearing Class ABEC3 / Class 6 / P6
Type Conrad / Deep Groove
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details