The Campbell Hausfeld Get Stuff Done 3/8” Air Ratchet with Shock Absorption (XT051000) is the tool when you need power, control and the ability to work in a confined space. The conveniently placed trigger creates a user friendly mechanism to get stuff done. The shock absorbing feature means no more knuckle busting as the clutch internally absorbs the impact instead of transferring it to your hand/wrist. Just to prove that we understand your requirements, this trigger mechanism is designed to extend your reach and activate in super tight places making the XT051000 the ideal ratchet. Boasts a durable composite housing material for a longer product life. Anvil length of 3/8 inch, working torque of 0-50 ft. lbs, maximum torque of 75 ft. lbs, impact speed of 1,600, RPM of 320, average air consumption of 1.9 CFM @ 90 PSI, ¼ inch NPT (F) air inlet, 3/8 inch minimum hose size. A 4 gallon compressor and PSI of 90 is recommended. Get stuff done faster and easier with Campbell Hausfeld – The Air Power Expert.
Air Ratchet features an impact speed of 1,600, RPM and working torque of 75 pounds to Get Stuff Done efficiently
The shock absorbing feature absorbs impact instead of transferring it to your hand/wrist
Lightweight (2.8 lbs) composite housing material provides added durability while the ergonomic grip ensures comfort during use
Average air consumption of 1.9 CFM @ 90 PSI, minimum hose size of 3/8 inches, maximum PSI of 90
The Campbell Hausfeld Get Stuff Done 3/8” Air Ratchet with Shock Absorption (XT051000) is the tool when you need power, control and the ability to work in a confined space. The conveniently placed trigger creates a user friendly mechanism to get stuff done. The shock absorbing feature means no more knuckle busting as the clutch internally absorbs the impact instead of transferring it to your hand/wrist. Just to prove that we understand your requirements, this trigger mechanism is designed to extend your reach and activate in super tight places making the XT051000 the ideal ratchet. Boasts a durable composite housing material for a longer product life. Anvil length of 3/8 inch, working torque of 0-50 ft. lbs, maximum torque of 75 ft. lbs, impact speed of 1,600, RPM of 320, average air consumption of 1.9 CFM @ 90 PSI, ¼ inch NPT (F) air inlet, 3/8 inch minimum hose size. A 4 gallon compressor and PSI of 90 is recommended. Get stuff done faster and easier with Campbell Hausfeld – The Air Power Expert.
- Air Ratchet features an impact speed of 1,600, RPM and working torque of 75 pounds to Get Stuff Done efficiently
- The shock absorbing feature absorbs impact instead of transferring it to your hand/wrist
- Lightweight (2.8 lbs) composite housing material provides added durability while the ergonomic grip ensures comfort during use
- Average air consumption of 1.9 CFM @ 90 PSI, minimum hose size of 3/8 inches, maximum PSI of 90