Campbell Hausfeld Twin Hammer, Variable Speed 1/2" Impact Wrench XT002000

Description
The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer impact mechanism for maximum torque, while the 3-Speed forward/reverse power settings adjusts to meet your specific project requirements. The composite housing reduces tool weight (5.6 lbs.) while maintaining durability; combined with the rubberized comfort grip the XT002000 features a user friendly design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An air compressor with a tank capacity of 8 gallons or larger is recommended. Get stuff done faster and easier with Campbell Hausfeld – The Air Power Expert. This ½ inch impact wrench boasts a working torque of 400 ft. lbs., BPM of 1,200 and RPM of 8,500, to get stuff done efficiently The XT002000 features variable speed control while the lightweight design (5.2 lbs.) gives you the support you need in tight spaces to get the job done The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use while reducing fatigue The rubberized, ergonomic comfort-grip combined with the easy-pull trigger makes this unit user friendly
Datasheet
Description
The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer impact mechanism for maximum torque, while the 3-Speed forward/reverse power settings adjusts to meet your specific project requirements. The composite housing reduces tool weight (5.6 lbs.) while maintaining durability; combined with the rubberized comfort grip the XT002000 features a user friendly design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An air compressor with a tank capacity of 8 gallons or larger is recommended. Get stuff done faster and easier with Campbell Hausfeld – The Air Power Expert. This ½ inch impact wrench boasts a working torque of 400 ft. lbs., BPM of 1,200 and RPM of 8,500, to get stuff done efficiently The XT002000 features variable speed control while the lightweight design (5.2 lbs.) gives you the support you need in tight spaces to get the job done The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use while reducing fatigue The rubberized, ergonomic comfort-grip combined with the easy-pull trigger makes this unit user friendly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twin Hammer, Variable Speed 1/2
Harrison, OH, USA
Twin Hammer, Variable Speed 1/2" Impact Wrench
XT002000
Twin Hammer, Variable Speed 1/2" Impact Wrench XT002000
The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer impact mechanism for maximum torque, while the 3-Speed forward/reverse power settings adjusts to meet your specific project requirements. The composite housing reduces tool weight (5.6 lbs.) while maintaining durability; combined with the rubberized comfort grip the XT002000 features a user friendly design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An air compressor with a tank capacity of 8 gallons or larger is recommended. Get stuff done faster and easier with Campbell Hausfeld – The Air Power Expert. This ½ inch impact wrench boasts a working torque of 400 ft. lbs., BPM of 1,200 and RPM of 8,500, to get stuff done efficiently The XT002000 features variable speed control while the lightweight design (5.2 lbs.) gives you the support you need in tight spaces to get the job done The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use while reducing fatigue The rubberized, ergonomic comfort-grip combined with the easy-pull trigger makes this unit user friendly

The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer impact mechanism for maximum torque, while the 3-Speed forward/reverse power settings adjusts to meet your specific project requirements. The composite housing reduces tool weight (5.6 lbs.) while maintaining durability; combined with the rubberized comfort grip the XT002000 features a user friendly design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An air compressor with a tank capacity of 8 gallons or larger is recommended. Get stuff done faster and easier with Campbell Hausfeld – The Air Power Expert.

  • This ½ inch impact wrench boasts a working torque of 400 ft. lbs., BPM of 1,200 and RPM of 8,500, to get stuff done efficiently
  • The XT002000 features variable speed control while the lightweight design (5.2 lbs.) gives you the support you need in tight spaces to get the job done
  • The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use while reducing fatigue
  • The rubberized, ergonomic comfort-grip combined with the easy-pull trigger makes this unit user friendly
Supplier's Site Datasheet

Technical Specifications

  Campbell Hausfeld
Product Category Wrenches
Product Number XT002000
Product Name Twin Hammer, Variable Speed 1/2" Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details