TTI, Inc. DC Power Supply QL564P

Description
The QL564P is a 105 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-56V Current: 0-4A Power: 112W Very High Precision, very low noise, excellent dynamics Advanced user interface with numeric and rotary control Multiple non-volatile memories for power supply set-ups Switchable remote sense provides perfect load regulation OVP and OCP trips with alarm output GPIB, RS232 and USB interfaces Front and rear mounted terminals The TTI QL564P offers an unparalleled level of precision. Voltage and current are controlled using instrumentation quality 16 bit DACs enabling voltages to be set to 1mV resolution even at full output. The accuracy is sufficient for the QL564P to be used as a calibration source for some hand-held DMMs. The QL564P provides multiple ranges for increased current capability at lower voltages.
Datasheet
Description
The QL564P is a 105 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-56V Current: 0-4A Power: 112W Very High Precision, very low noise, excellent dynamics Advanced user interface with numeric and rotary control Multiple non-volatile memories for power supply set-ups Switchable remote sense provides perfect load regulation OVP and OCP trips with alarm output GPIB, RS232 and USB interfaces Front and rear mounted terminals The TTI QL564P offers an unparalleled level of precision. Voltage and current are controlled using instrumentation quality 16 bit DACs enabling voltages to be set to 1mV resolution even at full output. The accuracy is sufficient for the QL564P to be used as a calibration source for some hand-held DMMs. The QL564P provides multiple ranges for increased current capability at lower voltages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - QL564P - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
QL564P
DC Power Supply QL564P
The QL564P is a 105 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-56V Current: 0-4A Power: 112W Very High Precision, very low noise, excellent dynamics Advanced user interface with numeric and rotary control Multiple non-volatile memories for power supply set-ups Switchable remote sense provides perfect load regulation OVP and OCP trips with alarm output GPIB, RS232 and USB interfaces Front and rear mounted terminals The TTI QL564P offers an unparalleled level of precision. Voltage and current are controlled using instrumentation quality 16 bit DACs enabling voltages to be set to 1mV resolution even at full output. The accuracy is sufficient for the QL564P to be used as a calibration source for some hand-held DMMs. The QL564P provides multiple ranges for increased current capability at lower voltages.

The QL564P is a 105 Watt DC Power Supply from TTI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-56V
  • Current: 0-4A
  • Power: 112W
  • Very High Precision, very low noise, excellent dynamics
  • Advanced user interface with numeric and rotary control
  • Multiple non-volatile memories for power supply set-ups
  • Switchable remote sense provides perfect load regulation
  • OVP and OCP trips with alarm output
  • GPIB, RS232 and USB interfaces
  • Front and rear mounted terminals

The TTI QL564P offers an unparalleled level of precision. Voltage and current are controlled using instrumentation quality 16 bit DACs enabling voltages to be set to 1mV resolution even at full output. The accuracy is sufficient for the QL564P to be used as a calibration source for some hand-held DMMs. The QL564P provides multiple ranges for increased current capability at lower voltages.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number QL564P
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details