RLS LLC Crimping Tool Klauke 32 kN Tool

Description
This powerful tool from Klauke has a pressing force of 32 kN and completes the press cycle in just 10 seconds. It comes with a 4.0 Ah Makita Li-Ion battery that charges in only 15 minutes and delivers approximately 350 to 400 presses per charge. 350° jaw rotation allows installation in tight spaces.
Description
This powerful tool from Klauke has a pressing force of 32 kN and completes the press cycle in just 10 seconds. It comes with a 4.0 Ah Makita Li-Ion battery that charges in only 15 minutes and delivers approximately 350 to 400 presses per charge. 350° jaw rotation allows installation in tight spaces.

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool - Klauke 32 kN Tool - RLS LLC
Shelbina, MO, United States
Crimping Tool
Klauke 32 kN Tool
Crimping Tool Klauke 32 kN Tool
This powerful tool from Klauke has a pressing force of 32 kN and completes the press cycle in just 10 seconds. It comes with a 4.0 Ah Makita Li-Ion battery that charges in only 15 minutes and delivers approximately 350 to 400 presses per charge. 350° jaw rotation allows installation in tight spaces.

This powerful tool from Klauke has a pressing force of 32 kN and completes the press cycle in just 10 seconds. It comes with a 4.0 Ah Makita Li-Ion battery that charges in only 15 minutes and delivers approximately 350 to 400 presses per charge. 350° jaw rotation allows installation in tight spaces.

Supplier's Site

Technical Specifications

  RLS LLC
Product Category Pipe and Hose Pressing Tools
Product Number Klauke 32 kN Tool
Product Name Crimping Tool
Type Pipe and Hose Pressers
Unlock Full Specs
to access all available technical data

Similar Products

AN Hose Assembly Tool -  - Koul Tools
Specs
Type Specialty / Other
Power Manual Tools
Application Hose Fitting
View Details
Vic-Press™ Tool - PFT510 - Victaulic Co. of America
Victaulic Co. of America
Specs
Type Pipe and Hose Pressers
Power Electrical
Application Pipe Fitting
View Details
Crimp Tools -  - Elkhart Products Corporation (EPC)
Elkhart Products Corporation (EPC)
Specs
Type Hose Crimpers
Power Manual Tools
Application Hose Fitting (optional feature); Pipe Fitting (optional feature); Ring Crimping (optional feature)
View Details