TTI, Inc. DC Power Supply EX752M

Description
The EX752M is a 300 Watt DC Power Supply from Thurlby Thandar. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual outputs with three modes of operation: 2 x 75V/2A; 1 x 75V/4A; 1 x 150V/2A Power: 300W Load regulation: <0.01% of max. O/P for a 90% load change Line regulation: <0.01% of max. O/P for a 10% line voltage change. Output impedance: Typically <5mω in constant voltage mode. Typically >20kω in constant current mode Ripple & Noise (20 MHz bandwidth): Typically <2mV RMS, <10mV pk-pk, (CV mode) Transient Response: <200μs to within 50mV of set level for 90% load change. Temp. Coefficient: Typically <100ppm/oC. Independent digital voltage and current meters for each output with 100mV and 10mA resolution Constant voltage or constant current operation Compact design uses less bench space Silent fan-free cooling DC output switches, automatic mode indication Touch-proof safety terminals The EX752M is a dual output 300 watt PSU with Multi-Mode capability. This enables it to operate as a dual power supply with two independent and isolated outputs, or as a single power supply of double the power. As a dual, each output provides 0 to 75V at 0 to 2A (mode A). As a single, the output can be selected as either 0 to 75V at 0 to 4A (mode B) or 0 to 150V at 0 to 2A (mode C). In single modes, the unused half of the unit becomes completely inoperative and its displays are blanked. Because of the higher voltages it can produce, the EX752M uses special safety binding posts which can accept spade terminals, 4mmplugs, or bare-end wires without exposing any metal parts.
Datasheet
Description
The EX752M is a 300 Watt DC Power Supply from Thurlby Thandar. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual outputs with three modes of operation: 2 x 75V/2A; 1 x 75V/4A; 1 x 150V/2A Power: 300W Load regulation: <0.01% of max. O/P for a 90% load change Line regulation: <0.01% of max. O/P for a 10% line voltage change. Output impedance: Typically <5mω in constant voltage mode. Typically >20kω in constant current mode Ripple & Noise (20 MHz bandwidth): Typically <2mV RMS, <10mV pk-pk, (CV mode) Transient Response: <200μs to within 50mV of set level for 90% load change. Temp. Coefficient: Typically <100ppm/oC. Independent digital voltage and current meters for each output with 100mV and 10mA resolution Constant voltage or constant current operation Compact design uses less bench space Silent fan-free cooling DC output switches, automatic mode indication Touch-proof safety terminals The EX752M is a dual output 300 watt PSU with Multi-Mode capability. This enables it to operate as a dual power supply with two independent and isolated outputs, or as a single power supply of double the power. As a dual, each output provides 0 to 75V at 0 to 2A (mode A). As a single, the output can be selected as either 0 to 75V at 0 to 4A (mode B) or 0 to 150V at 0 to 2A (mode C). In single modes, the unused half of the unit becomes completely inoperative and its displays are blanked. Because of the higher voltages it can produce, the EX752M uses special safety binding posts which can accept spade terminals, 4mmplugs, or bare-end wires without exposing any metal parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - EX752M - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
EX752M
DC Power Supply EX752M
The EX752M is a 300 Watt DC Power Supply from Thurlby Thandar. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual outputs with three modes of operation: 2 x 75V/2A; 1 x 75V/4A; 1 x 150V/2A Power: 300W Load regulation: <0.01% of max. O/P for a 90% load change Line regulation: <0.01% of max. O/P for a 10% line voltage change. Output impedance: Typically <5mω in constant voltage mode. Typically >20kω in constant current mode Ripple & Noise (20 MHz bandwidth): Typically <2mV RMS, <10mV pk-pk, (CV mode) Transient Response: <200μs to within 50mV of set level for 90% load change. Temp. Coefficient: Typically <100ppm/oC. Independent digital voltage and current meters for each output with 100mV and 10mA resolution Constant voltage or constant current operation Compact design uses less bench space Silent fan-free cooling DC output switches, automatic mode indication Touch-proof safety terminals The EX752M is a dual output 300 watt PSU with Multi-Mode capability. This enables it to operate as a dual power supply with two independent and isolated outputs, or as a single power supply of double the power. As a dual, each output provides 0 to 75V at 0 to 2A (mode A). As a single, the output can be selected as either 0 to 75V at 0 to 4A (mode B) or 0 to 150V at 0 to 2A (mode C). In single modes, the unused half of the unit becomes completely inoperative and its displays are blanked. Because of the higher voltages it can produce, the EX752M uses special safety binding posts which can accept spade terminals, 4mmplugs, or bare-end wires without exposing any metal parts.

The EX752M is a 300 Watt DC Power Supply from Thurlby Thandar. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual outputs with three modes of operation: 2 x 75V/2A; 1 x 75V/4A; 1 x 150V/2A
  • Power: 300W
  • Load regulation: <0.01% of max. O/P for a 90% load change
  • Line regulation: <0.01% of max. O/P for a 10% line voltage change.
  • Output impedance: Typically <5mΩ in constant voltage mode. Typically >20kΩ in
  • constant current mode
  • Ripple & Noise (20 MHz bandwidth): Typically <2mV RMS, <10mV pk-pk, (CV mode)
  • Transient Response: <200μs to within 50mV of set level for 90% load change.
  • Temp. Coefficient: Typically <100ppm/oC.
  • Independent digital voltage and current meters for each output with 100mV and 10mA resolution
  • Constant voltage or constant current operation
  • Compact design uses less bench space
  • Silent fan-free cooling
  • DC output switches, automatic mode indication
  • Touch-proof safety terminals

The EX752M is a dual output 300 watt PSU with Multi-Mode capability. This enables it to operate as a dual power supply with two independent and isolated outputs, or as a single power supply of double the power.

As a dual, each output provides 0 to 75V at 0 to 2A (mode A). As a single, the output can be selected as either 0 to 75V at 0 to 4A (mode B) or 0 to 150V at 0 to 2A (mode C). In single modes, the unused half of the unit becomes completely inoperative and its displays are blanked.

Because of the higher voltages it can produce, the EX752M uses special safety binding posts which can accept spade terminals, 4mmplugs, or bare-end wires without exposing any metal parts.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number EX752M
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details