Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
HALEX
64110B -- HALX ELBOWS
HALEX
HALX Elbows
64110B
Description
RIGID 1in. 90DEG ELBOW (UPCft.D)
Galco Industrial Electronics
Done
Description
RIGID 1in. 90DEG ELBOW (UPCft.D)
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
HALX Elbows
64110B
HALX Elbows
64110B
RIGID 1in. 90DEG ELBOW (UPCft.D)
RIGID 1in. 90DEG ELBOW (UPCft.D)
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pipe Fittings
Product Number
64110B
Product Name
HALX Elbows
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Fittings - Saddles
169110066
Specs
Connection Type
Mechanical
Material
ABS
Metric Size
110.00 mm (4.33 inch)
View Details
RS Components, Ltd.
Compressed Air Connections
2143190
Specs
Fitting Type
Reducer Fitting
Material
Aluminum; Aluminium
View Details
Shenzhen Dechengwang Technology Co., Ltd
Fittings
Specs
Fitting Type
Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material
Fluororesin
View Details
Petersen Products Co.
Hot Tapper Machine, Pneumatic 40" Ol
262-2040-40
View Details