Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
HALEX
58910 -- HALX BODIES
HALEX
HALX Bodies
58910
Description
CONDUIT FITTING, 1in., TYPE LR
Galco Industrial Electronics
Done
Description
CONDUIT FITTING, 1in., TYPE LR
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
HALX Bodies
58910
HALX Bodies
58910
CONDUIT FITTING, 1in., TYPE LR
CONDUIT FITTING, 1in., TYPE LR
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pipe Fittings
Product Number
58910
Product Name
HALX Bodies
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Fittings
MJ C153 Fittings
View Details
Petersen Products Co.
Safety Gag 4.00" Nominal Pipe Size
936-5000-0400
View Details
MAIN Manufacturing Products, Inc.
Adapters & Fittings - Flange Adapters
C62 Oring x C61 Flat
Specs
Fitting Type
Adapter Fitting; Reducer Fitting (optional feature)
Connection Type
Flange Connection; C62 O-Ring x C61 Flat
Material
Steel; Stainless
View Details
Georg Fischer Piping Systems Ltd
Fittings - discontinued-Fittings
160100300
Specs
Connection Type
Cementing
Material
Brass/Bronze; PVC/CPVC; PVC-U
Metric Size
5.00 mm (0.1969 inch)
View Details